Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 105.0 CFM (2.94m³/min) 2 Wire Leads
FAN AXIAL 119X38MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | F1238M24B-FSR-ND | F1238M24B-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | |
| Maximum Sound Level | 38 dbA | 38 dbA |
| Nominal Voltage | 24 volts | 24 volts |