Mechatronics Fan Group Brushless DC Blower B1232

Description
Size: (120 x 120 x 32 mm) 4.7 x 4.7 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet
Description
Size: (120 x 120 x 32 mm) 4.7 x 4.7 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Protection: thermal Options: tachometer output or locked rotor alarm signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Blower - B1232 - Mechatronics Fan Group
Preston, WA, USA
Brushless DC Blower
B1232
Brushless DC Blower B1232
Size: (120 x 120 x 32 mm) 4.7 x 4.7 x 1.24 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Protection: thermal Options: tachometer output or locked rotor alarm signal

Size: (120 x 120 x 32 mm) 4.7 x 4.7 x 1.24 inches
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 24, UL1007 lead wires
Protection: thermal
Options: tachometer output or locked rotor alarm signal

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number B1232
Product Name Brushless DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 to 30 SCFM (42.49 to 50.99 m³/hr)
Maximum Static Pressure 0.4100 to 0.7600 in H2O (0.7660 to 1.42 Torr)
Maximum Sound Level 44 to 51 dbA
Nominal Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
DC Brushless Fans (BLDC) - FAD1-05010CSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details