Mechatronics Fan Group DC Axial Cooling Fan F8025-H

Description
Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged or ribbed Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
Datasheet
Description
Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged or ribbed Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Axial Cooling Fan - F8025-H - Mechatronics Fan Group
Preston, WA, USA
DC Axial Cooling Fan
F8025-H
DC Axial Cooling Fan F8025-H
Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Features: high pressure impeller design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing or sleeve Connection: AWG 24, UL1007 lead wires Frame: flanged or ribbed Protection: thermal Options: tachometer output signal; locked rotor alarm signal; thermistor speed control

Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches
Features: high pressure impeller design
Construction: UL94V-0 PBT impeller & frame
Bearing option: ball bearing or sleeve
Connection: AWG 24, UL1007 lead wires
Frame: flanged or ribbed
Protection: thermal
Options: tachometer output signal; locked rotor alarm signal; thermistor speed control

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number F8025-H
Product Name DC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26 to 53 SCFM (44.19 to 90.09 m³/hr)
Maximum Static Pressure 0.0700 to 0.2600 in H2O (0.1308 to 0.4858 Torr)
Maximum Sound Level 22 to 39 dbA
Nominal Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details