Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 20.0 CFM (0.560m³/min) 3 Wire Leads
FAN AXIAL 60X25MM BALL 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1546-ND | F6025H05B2-FS |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 20 SCFM (33.99 m³/hr) | 20 SCFM (33.99 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | |
| Maximum Sound Level | 31 dbA | 31 dbA |
| Nominal Voltage | 5 volts | 5 volts |