Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 55.0 CFM (1.54m³/min) 3 Wire Leads
FAN AXIAL 120X25MM 12VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | E1225L12B1-FSR-ND | E1225L12B1-FSR |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 55 SCFM (93.48 m³/hr) | 55 SCFM (93.48 m³/hr) |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) | |
| Maximum Sound Level | 32 dbA | 32 dbA |
| Nominal Voltage | 12 volts | 12 volts |