Fan Tubeaxial 5VDC Square - 119mm L x 119mm H Ball 93.0 CFM (2.60m³/min) 2 Wire Leads
FAN AXIAL 119X38MM 5VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | F1238L05B-FS-ND | F1238L05B-FS |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 93 SCFM (158 m³/hr) | 93 SCFM (158 m³/hr) |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | |
| Maximum Sound Level | 35 dbA | 35 dbA |
| Nominal Voltage | 5 volts | 5 volts |