Sensata Technologies Datasheets for Incremental Rotary Encoders

Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more

Page: 1 2
Product Name Notes
Parameters
By the time you have read this first sentence, you could have installed the model MX21 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX21...
Explosion-proof rotary encoders for hazardous environments gas & dust. Robust design for heavy-duty applications. Application fields: explosive atmospheres except for firedamp mines.
For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor...
Intrinsically safe encoders, specially designed for explosive GAS atmospheres. For chemical applications (painting, solvent, fragrances and rubber), textile, food processing, wood, petrochemical…
Intrinsically safe encoders, specially designed for explosive GAS atmospheres. For chemical applications (painting, solvent, fragrances and rubber), textile, food processing, wood, petrochemical.
Model HS20 is a compact, rugged hollow-shaft encoder designed with harsh environments in mind. This optical encoder can be used where lighter duty encoders are not suitable or cost effective.
The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting...
The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and...
The ES25 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and...
The EX11 Series was developed to provide a high precision, low cost enclosed shaft encoder for light duty applications. The EX11 offers benefits of the Opto-ASIC design with 1024 line...
The H25 is the flagship of the Sensata - BEI Sensors product line. The new GEN2 Generation includes enhanced protections and performance improvements such as reverse voltage protection, overvoltage protection,...
The H38 is an explosion proof version of the field-proven H25 encoder series. The H38 is UL certified for NEMA Class 4X and 6 (outdoor nonhazardous locations) and Class 4X...
The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the...
The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65...
The HS35 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and...
The HS45 is a large bore, heavy duty, rugged encoder designed to operate in very demanding environments. It is available in both single and dual output versions as shown. These...
The L25 is a lighter duty version of BEI’s H25 optical encoder Incorporating the same high quality optics and electronics as the H25, the L25 also offers low starting torque.
The Model H20 is a compact encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings...
The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision...
The Omnicoder® features a patented dynamic encoder resolution capability that allows users to easily program the encoder resolution to any value between 1 and 10,000 counts per turn. Packaged in...
Adapted to food and beverage – pharmaceutic - river – offshore applications Stainless steel encoder (316) with hygienic design Flanges and shaft adapted to the market needs Robustness and excellent...
Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Connection with terminal box with LED option, cable or...
Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C...
Usable up to SIL3 and Cat.4 / PLe according IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty (steel, paper,...
Usable up to SIL3 and Cat.4 / PLe according to IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty applications...
Usable up to SIL3 and Cat.4 / PLe according to IEC 61508 / EN ISO 13849a Suitable for safe motor feedback according to IEC 61800-5-2 Robustness and excellent resistance to...

<< Prev