REED-Direct Force Gauge FG-5000A

Description
Microprocessor assures ±0.2% accuracy and fast 0.2 second update time Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to be stored in the memory Large 5-digit LCD display is reversible, making it easy to read whether hand held or test stand mounted Holes are provided on the back of the meter case to facilitate test stand mounting Auto Power Off minimizes power consumption and saves battery life Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for compression, 5" (120mm) extension rod, manual and carrying case SPECIFICATIONS: Capacity: 5000 g/176 oz/49 N Resolution: 1 g/0.05 oz/0.01 N Accuracy: ±0.4% + 1 digit Overload Capacity: 30 kg Full Scale Deflection: 0.4mm Power Supply: 6 x 1.5V "AA" batteries or 9Vdc adapter Dimensions: 227 x 83 x 39mm Weight: 551g
Description
Microprocessor assures ±0.2% accuracy and fast 0.2 second update time Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to be stored in the memory Large 5-digit LCD display is reversible, making it easy to read whether hand held or test stand mounted Holes are provided on the back of the meter case to facilitate test stand mounting Auto Power Off minimizes power consumption and saves battery life Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for compression, 5" (120mm) extension rod, manual and carrying case SPECIFICATIONS: Capacity: 5000 g/176 oz/49 N Resolution: 1 g/0.05 oz/0.01 N Accuracy: ±0.4% + 1 digit Overload Capacity: 30 kg Full Scale Deflection: 0.4mm Power Supply: 6 x 1.5V "AA" batteries or 9Vdc adapter Dimensions: 227 x 83 x 39mm Weight: 551g

Suppliers

Company
Product
Description
Supplier Links
Force Gauge - FG-5000A - REED-Direct
Niagara Falls, NY, USA
Force Gauge
FG-5000A
Force Gauge FG-5000A
Microprocessor assures ±0.2% accuracy and fast 0.2 second update time Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to be stored in the memory Large 5-digit LCD display is reversible, making it easy to read whether hand held or test stand mounted Holes are provided on the back of the meter case to facilitate test stand mounting Auto Power Off minimizes power consumption and saves battery life Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for compression, 5" (120mm) extension rod, manual and carrying case SPECIFICATIONS: Capacity: 5000 g/176 oz/49 N Resolution: 1 g/0.05 oz/0.01 N Accuracy: ±0.4% + 1 digit Overload Capacity: 30 kg Full Scale Deflection: 0.4mm Power Supply: 6 x 1.5V "AA" batteries or 9Vdc adapter Dimensions: 227 x 83 x 39mm Weight: 551g
  • Microprocessor assures ±0.2% accuracy and fast 0.2 second update time
  • Exclusive load cell provides wide measuring range with overload capacity of 200% f.s.
  • 100% Zero/Tare control enables maximum pre-load to be stored in the memory
  • Large 5-digit LCD display is reversible, making it easy to read whether hand held or test stand mounted
  • Holes are provided on the back of the meter case to facilitate test stand mounting
  • Auto Power Off minimizes power consumption and saves battery life
  • Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for compression, 5" (120mm) extension rod, manual and carrying case
    SPECIFICATIONS:
    Capacity: 5000 g/176 oz/49 N
    Resolution: 1 g/0.05 oz/0.01 N
    Accuracy: ±0.4% + 1 digit
    Overload Capacity: 30 kg
    Full Scale Deflection: 0.4mm
    Power Supply: 6 x 1.5V "AA" batteries or 9Vdc adapter
    Dimensions: 227 x 83 x 39mm
    Weight: 551g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Force and Torque Instruments
Product Number FG-5000A
Product Name Force Gauge
Type Force / Weight / Load
Rated Load 11.02 lbs (5 kg)
Load Accuracy 0.4 ±% Full Scale
Features Tare; Peak Hold
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2217466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge, 0.25 lbF / 100 gF / 1 N - M3-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Digital Serial
View Details