REED-Direct Force Gauge FG-20KG

Description
Microprocessor assures ±0.5% accuracy and fast 0.3 second update time Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to be stored in the memory Large 5-digit LCD display makes it easy to read Holes are provided on the back of the meter case to facilitate test stand mounting Auto Power Off minimizes power consumption and saves battery life Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for compression, 5" (120mm) extension rod, manual and carrying case SPECIFICATIONS: Capacity: 20.00 kg/44.10 lb/196.10 N Resolution: 0.01 kg/0.01 lb/0.05 N Accuracy: ±0.5% + 2 digits Overload Capacity: 66 lb/30 kg F.S. Deflection: 0.07"/2.0mm Power Supply: 6 x 1.5V "AA" batteries Dimensions: 8.9 x 3.3 x 1.5" (227 x 83 x 39mm) Weight: 15.9 oz/450g

Suppliers

Company
Product
Description
Supplier Links
Force Gauge - FG-20KG - REED-Direct
Niagara Falls, NY, USA
Force Gauge
FG-20KG
Force Gauge FG-20KG
Microprocessor assures ±0.5% accuracy and fast 0.3 second update time Exclusive load cell provides wide measuring range with overload capacity of 200% f.s. 100% Zero/Tare control enables maximum pre-load to be stored in the memory Large 5-digit LCD display makes it easy to read Holes are provided on the back of the meter case to facilitate test stand mounting Auto Power Off minimizes power consumption and saves battery life Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for compression, 5" (120mm) extension rod, manual and carrying case SPECIFICATIONS: Capacity: 20.00 kg/44.10 lb/196.10 N Resolution: 0.01 kg/0.01 lb/0.05 N Accuracy: ±0.5% + 2 digits Overload Capacity: 66 lb/30 kg F.S. Deflection: 0.07"/2.0mm Power Supply: 6 x 1.5V "AA" batteries Dimensions: 8.9 x 3.3 x 1.5" (227 x 83 x 39mm) Weight: 15.9 oz/450g
  • Microprocessor assures ±0.5% accuracy and fast 0.3 second update time
  • Exclusive load cell provides wide measuring range with overload capacity of 200% f.s.
  • 100% Zero/Tare control enables maximum pre-load to be stored in the memory
  • Large 5-digit LCD display makes it easy to read
  • Holes are provided on the back of the meter case to facilitate test stand mounting
  • Auto Power Off minimizes power consumption and saves battery life
  • Complete with hook adapter for tension, plus flat head, cone head, and chisel head adapters for compression, 5" (120mm) extension rod, manual and carrying case
    SPECIFICATIONS:
    Capacity: 20.00 kg/44.10 lb/196.10 N
    Resolution: 0.01 kg/0.01 lb/0.05 N
    Accuracy: ±0.5% + 2 digits
    Overload Capacity: 66 lb/30 kg
    F.S. Deflection: 0.07"/2.0mm
    Power Supply: 6 x 1.5V "AA" batteries
    Dimensions: 8.9 x 3.3 x 1.5" (227 x 83 x 39mm)
    Weight: 15.9 oz/450g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Force and Torque Instruments
Product Number FG-20KG
Product Name Force Gauge
Type Force / Weight / Load
Rated Load 4.5 lbs (2.04 kg)
Load Accuracy 0.5 ±% Full Scale
Features Tare; Peak Hold
Unlock Full Specs
to access all available technical data

Similar Products

 - 252185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Torque 0.6195 to 3.1 In-lbs (0.7143 to 3.57 kg-cm)
Torque Accuracy 2.0 ±% Full Scale
Display Type Analog Meter
View Details
Force Gauge incl. ISO Calibration Certificate - 5851970 - PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 2000 to 2205 lbs (907 to 1000 kg)
Load Accuracy 1.0 ±% Full Scale
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M5-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Frequency
View Details
Arlyn Scales Factory Direct
Specs
Type Force / Weight / Load
Channels 1
Output Analog Current; Analog Voltage
View Details