Measurement Computing Isolated, Simultaneous, Multifunction USB Data Acquisition Board DT9826-OEM

Description
Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital functions. This device is available installed in a metal BNC connection box for easy sensor connections. OEM versions are available for embedded applications.
Datasheet
Description
Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital functions. This device is available installed in a metal BNC connection box for easy sensor connections. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated, Simultaneous, Multifunction USB Data Acquisition Board - DT9826-OEM - Measurement Computing
Norton, MA, United States
Isolated, Simultaneous, Multifunction USB Data Acquisition Board
DT9826-OEM
Isolated, Simultaneous, Multifunction USB Data Acquisition Board DT9826-OEM
Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital functions. This device is available installed in a metal BNC connection box for easy sensor connections. OEM versions are available for embedded applications.

Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure.

KEY HIGHLIGHTS

The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital functions. This device is available installed in a metal BNC connection box for easy sensor connections. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9826-OEM
Product Name Isolated, Simultaneous, Multifunction USB Data Acquisition Board
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data