Measurement Computing 8-Channel Analog Input Data Acquisition Board PCI-DAS08

Description
PCI data acquisition (DAQ) board with eight analog inputs, 12-bit resolution, 40 kS/s sample rate, three 16-bit counters, four digital outputs and three digital inputs. KEY HIGHLIGHTS The PCI-DAS08 data acquisition (DAQ) board is ideal for low channel count applications and features analog inputs, digital I/O, and three counters.
Description
PCI data acquisition (DAQ) board with eight analog inputs, 12-bit resolution, 40 kS/s sample rate, three 16-bit counters, four digital outputs and three digital inputs. KEY HIGHLIGHTS The PCI-DAS08 data acquisition (DAQ) board is ideal for low channel count applications and features analog inputs, digital I/O, and three counters.
Datasheet
Datasheet Summary
Powered by GS/AI

The PCI-DAS08 is an 8-channel analog input data acquisition board designed for low channel count applications. It features a 12-bit resolution A/D converter (AD1674J) with a bipolar input range of ±5 V and a typical throughput of 40 kHz, depending on the PC configuration. The board supports software-polling for A/D pacing and triggering, ensuring flexibility in data acquisition.

In addition to its analog capabilities, the PCI-DAS08 includes three 16-bit counters and a digital I/O section with three fixed inputs and four fixed outputs. The digital outputs can provide a minimum high voltage of 3.94 V and a maximum low voltage of 0.36 V. The board operates within a temperature range of 0 to 50 °C and has a maximum input voltage tolerance of ±35 V.

Power consumption is specified at 251 mA typical for +5 V during A/D conversion, with additional requirements for +12 V and -12 V. The main connector is a 37-pin male "D" connector, compatible with various accessory products for expanded functionality. This board is suitable for applications requiring reliable analog input and digital interfacing in a compact form factor.

Datasheet Summary
Powered by GS/AI

The PCI-DAS08 is an 8-channel analog input data acquisition board designed for low channel count applications. It features a 12-bit resolution A/D converter (AD1674J) with a bipolar input range of ±5 V and a typical throughput of 40 kHz, depending on the PC configuration. The board supports software-polling for A/D pacing and triggering, ensuring flexibility in data acquisition.

In addition to its analog capabilities, the PCI-DAS08 includes three 16-bit counters and a digital I/O section with three fixed inputs and four fixed outputs. The digital outputs can provide a minimum high voltage of 3.94 V and a maximum low voltage of 0.36 V. The board operates within a temperature range of 0 to 50 °C and has a maximum input voltage tolerance of ±35 V.

Power consumption is specified at 251 mA typical for +5 V during A/D conversion, with additional requirements for +12 V and -12 V. The main connector is a 37-pin male "D" connector, compatible with various accessory products for expanded functionality. This board is suitable for applications requiring reliable analog input and digital interfacing in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
8-Channel Analog Input Data Acquisition Board - PCI-DAS08 - Measurement Computing
Norton, MA, United States
8-Channel Analog Input Data Acquisition Board
PCI-DAS08
8-Channel Analog Input Data Acquisition Board PCI-DAS08
PCI data acquisition (DAQ) board with eight analog inputs, 12-bit resolution, 40 kS/s sample rate, three 16-bit counters, four digital outputs and three digital inputs. KEY HIGHLIGHTS The PCI-DAS08 data acquisition (DAQ) board is ideal for low channel count applications and features analog inputs, digital I/O, and three counters.

PCI data acquisition (DAQ) board with eight analog inputs, 12-bit resolution, 40 kS/s sample rate, three 16-bit counters, four digital outputs and three digital inputs.

KEY HIGHLIGHTS

The PCI-DAS08 data acquisition (DAQ) board is ideal for low channel count applications and features analog inputs, digital I/O, and three counters.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number PCI-DAS08
Product Name 8-Channel Analog Input Data Acquisition Board
Data Acquisition Data Acquisition Card; Input Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Digital IO Module - JEPMC-IO220 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details