Measurement Computing Isolated USB Data Acquisition Devices with Signal Conditioning SC-1608X-USB

Description
USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.
Datasheet
Description
USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated USB Data Acquisition Devices with Signal Conditioning - SC-1608X-USB - Measurement Computing
Norton, MA, United States
Isolated USB Data Acquisition Devices with Signal Conditioning
SC-1608X-USB
Isolated USB Data Acquisition Devices with Signal Conditioning SC-1608X-USB
USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.

USB-based DAQ device with 16 analog inputs, 500 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit.

KEY HIGHLIGHTS

The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number SC-1608X-USB
Product Name Isolated USB Data Acquisition Devices with Signal Conditioning
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface Computer Programmable
Host Connection USB; Ethernet
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Digital Output - 022-1BB20 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
SCM9B-1200/2200 Sensor-to-Computer Module, Current Module - SCM9B-1200/2200 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details