Measurement Computing High-Speed, High Channel Synchronous USB Data Acquisition Board DT9844-32-OEM

Description
USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels, allowing for highly accurate measurements.
Datasheet
Description
USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels, allowing for highly accurate measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed, High Channel Synchronous USB Data Acquisition Board - DT9844-32-OEM - Measurement Computing
Norton, MA, United States
High-Speed, High Channel Synchronous USB Data Acquisition Board
DT9844-32-OEM
High-Speed, High Channel Synchronous USB Data Acquisition Board DT9844-32-OEM
USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels, allowing for highly accurate measurements.

USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure.

KEY HIGHLIGHTS

The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels, allowing for highly accurate measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9844-32-OEM
Product Name High-Speed, High Channel Synchronous USB Data Acquisition Board
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Digital Input - 021-1BD10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details