Measurement Computing Isolated USB Data Acquisition Devices with Signal Conditioning SC-1608-USB

Description
USB-based DAQ device with 16 analog inputs, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.
Datasheet
Description
USB-based DAQ device with 16 analog inputs, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated USB Data Acquisition Devices with Signal Conditioning - SC-1608-USB - Measurement Computing
Norton, MA, United States
Isolated USB Data Acquisition Devices with Signal Conditioning
SC-1608-USB
Isolated USB Data Acquisition Devices with Signal Conditioning SC-1608-USB
USB-based DAQ device with 16 analog inputs, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.

USB-based DAQ device with 16 analog inputs, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit.

KEY HIGHLIGHTS

The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number SC-1608-USB
Product Name Isolated USB Data Acquisition Devices with Signal Conditioning
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface Computer Programmable
Host Connection USB; Ethernet
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

GMS Series 17.5mm Output Modules - 84130105 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Digital Output Module - PS1-OM10 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
12DO(Source type) Modbus RS-485 Remote I/O - ADAM-4056SO-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
View Details
2 suppliers