48-channel, 12-bit analog input board with software programmable gains.
ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with simultaneous operation, high current output, and COMM port interface.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition Computer Boards |
| Product Number | CIO-DAS48-PGA |
| Product Name | 48-Channel Analog Input Board |
| Computer Bus | ISA/EISA |
| Application | General Lab & Industrial |
| Analog Channels | 48 # |
| Differential Channels | Yes |