Measurement Computing Isolated Ethernet Data Acquisition Devices with Signal Conditioning SC-1608-2AO-ENET

Description
Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.
Datasheet
Description
Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Ethernet Data Acquisition Devices with Signal Conditioning - SC-1608-2AO-ENET - Measurement Computing
Norton, MA, United States
Isolated Ethernet Data Acquisition Devices with Signal Conditioning
SC-1608-2AO-ENET
Isolated Ethernet Data Acquisition Devices with Signal Conditioning SC-1608-2AO-ENET
Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.

Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit.

KEY HIGHLIGHTS

The SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage or relay digital signals.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number SC-1608-2AO-ENET
Product Name Isolated Ethernet Data Acquisition Devices with Signal Conditioning
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
6-ch Input Module LAN-XI 51.2kHz w/o FP - -3050-A-060-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Pasteurizer recorder / controller - C1950 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details