Measurement Computing Multifunction USB Data Acquisition Board USB-1208FS-Plus-OEM

Description
USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction USB Data Acquisition Board - USB-1208FS-Plus-OEM - Measurement Computing
Norton, MA, United States
Multifunction USB Data Acquisition Board
USB-1208FS-Plus-OEM
Multifunction USB Data Acquisition Board USB-1208FS-Plus-OEM
USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 12-bit resolution, 50 kS/s, 2 analog outputs, and 16 digital I/O.

KEY HIGHLIGHTS

The USB-1208FS-Plus/LS/1408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1208FS-Plus-OEM
Product Name Multifunction USB Data Acquisition Board
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

C4 Series Output Modules - C4ODC - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Input Module With 8 Digital Inputs And 8 Analog Current Inputs - ibaPADU-D-8AI-U - iba America LLC
Specs
Data Acquisition Input Module
Application General Lab & Industrial
Filter / Amplifier Filter
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details