Measurement Computing High-Speed Multifunction USB Data Acquisition Board USB-1608G-OEM

Description
USB-based DAQ board with 16-channels, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and eight digital I/O. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.
Datasheet
Description
USB-based DAQ board with 16-channels, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and eight digital I/O. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Multifunction USB Data Acquisition Board - USB-1608G-OEM - Measurement Computing
Norton, MA, United States
High-Speed Multifunction USB Data Acquisition Board
USB-1608G-OEM
High-Speed Multifunction USB Data Acquisition Board USB-1608G-OEM
USB-based DAQ board with 16-channels, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and eight digital I/O. KEY HIGHLIGHTS The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.

USB-based DAQ board with 16-channels, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and eight digital I/O.

KEY HIGHLIGHTS

The USB-1608G Series of high-speed multifunction USB data acquisition (DAQ) devices are ideal for low to medium channel count applications, and provide analog along with digital and counter/timer functions. Up to two analog outputs are available. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1608G-OEM
Product Name High-Speed Multifunction USB Data Acquisition Board
Data Acquisition Data Acquisition Card
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
6-ch Input Module LAN-XI 51.2kHz - -3050-A-060-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Paperless Videographic Recorder - SM500F - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount; Wall, Pipe, Field Mountable
Outputs Relay Output
View Details