Measurement Computing Multifunction USB Data Acquisition Board USB-1408FS-Plus-OEM

Description
USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet
Description
USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction USB Data Acquisition Board - USB-1408FS-Plus-OEM - Measurement Computing
Norton, MA, United States
Multifunction USB Data Acquisition Board
USB-1408FS-Plus-OEM
Multifunction USB Data Acquisition Board USB-1408FS-Plus-OEM
USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1208FS-Plus/LS/1 408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

USB-based multifunction DAQ board with 8 SE/4 DIFF analog inputs, up to 14-bit resolution, 48 kS/s, 2 analog outputs, and 16 digital I/O.

KEY HIGHLIGHTS

The USB-1208FS-Plus/LS/1408FS-Plus Series USB data acquisition (DAQ) devices are designed for low to medium channel count applications. Each device provides analog input along with digital I/O and counter functions. Available with 12- or 14-bit resolution and up to two analog outputs. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1408FS-Plus-OEM
Product Name Multifunction USB Data Acquisition Board
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
6-ch Input Module, Fusion-LN, 102.4kHz - -3070-A-060- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Standalone
Host Connection TCP/IP
View Details
Circular Chart Recorder - Commander 1900 Recorder/Controller - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details