igus® inc. PMAFIX Connectors PMAFIX VBD

Description
PMAFIX Connectors VB - 90° curved elbow, metric & PG These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of safety and sealing. Temperature range: -40°F to +221°F (-40 °C to +105 °C), or a short time up to +320°F (+160°C) Content of delivery IP66: Fitting with pre-assembled universal safety clips (AFN2) Content of delivery IP68: Fitting with oval clips (OVN2), conduit and thread seal (NVN3, SVN4) Features: high grade formulated polyamide, excellent impact strength, self-extinguishing, free of halogen, phosphor and cadmium
Datasheet
Description
PMAFIX Connectors VB - 90° curved elbow, metric & PG These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of safety and sealing. Temperature range: -40°F to +221°F (-40 °C to +105 °C), or a short time up to +320°F (+160°C) Content of delivery IP66: Fitting with pre-assembled universal safety clips (AFN2) Content of delivery IP68: Fitting with oval clips (OVN2), conduit and thread seal (NVN3, SVN4) Features: high grade formulated polyamide, excellent impact strength, self-extinguishing, free of halogen, phosphor and cadmium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMAFIX Connectors - PMAFIX VBD - igus® inc.
East Providence, RI, United States
PMAFIX Connectors
PMAFIX VBD
PMAFIX Connectors PMAFIX VBD
PMAFIX Connectors VB - 90° curved elbow, metric & PG These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of safety and sealing. Temperature range: -40°F to +221°F (-40 °C to +105 °C), or a short time up to +320°F (+160°C) Content of delivery IP66: Fitting with pre-assembled universal safety clips (AFN2) Content of delivery IP68: Fitting with oval clips (OVN2), conduit and thread seal (NVN3, SVN4) Features: high grade formulated polyamide, excellent impact strength, self-extinguishing, free of halogen, phosphor and cadmium

PMAFIX Connectors VB - 90° curved elbow, metric & PG

These PMAFIX connectors are used in a wide range of applications. Together with PMAFLEX conduits they offer the highest grade of safety and sealing.

Temperature range: -40°F to +221°F (-40 °C to +105 °C), or a short time up to +320°F (+160°C)
Content of delivery IP66: Fitting with pre-assembled universal safety clips (AFN2)
Content of delivery IP68: Fitting with oval clips (OVN2), conduit and thread seal (NVN3, SVN4)
Features: high grade formulated polyamide, excellent impact strength, self-extinguishing, free of halogen, phosphor and cadmium

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Conduit Fittings
Product Number PMAFIX VBD
Product Name PMAFIX Connectors
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details