igus® inc. PMA Cable Protection PMA-CO-FIX GTN

Description
These split lock nuts are used in conjunction with the connectors TN for repairs or where cable protection systems are installed after wiring has taken place in the machine building and installation industry. Further, these products will be used increasingly in the vehicle building and building construction. Temperature range: -22°F to +212°F (-30 °C to +100 °C), or a short time up to +266°F (+130°C) Features: specially formulated polyamide, IP50, self-extinguishing, free of halogen, cadmium and phosphor, very good impact strength
Datasheet
Description
These split lock nuts are used in conjunction with the connectors TN for repairs or where cable protection systems are installed after wiring has taken place in the machine building and installation industry. Further, these products will be used increasingly in the vehicle building and building construction. Temperature range: -22°F to +212°F (-30 °C to +100 °C), or a short time up to +266°F (+130°C) Features: specially formulated polyamide, IP50, self-extinguishing, free of halogen, cadmium and phosphor, very good impact strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMA Cable Protection - PMA-CO-FIX GTN - igus® inc.
East Providence, RI, United States
PMA Cable Protection
PMA-CO-FIX GTN
PMA Cable Protection PMA-CO-FIX GTN
These split lock nuts are used in conjunction with the connectors TN for repairs or where cable protection systems are installed after wiring has taken place in the machine building and installation industry. Further, these products will be used increasingly in the vehicle building and building construction. Temperature range: -22°F to +212°F (-30 °C to +100 °C), or a short time up to +266°F (+130°C) Features: specially formulated polyamide, IP50, self-extinguishing, free of halogen, cadmium and phosphor, very good impact strength

These split lock nuts are used in conjunction with the connectors TN for repairs or where cable protection systems are installed after wiring has taken place in the machine building and installation industry. Further, these products will be used increasingly in the vehicle building and building construction.

Temperature range: -22°F to +212°F (-30 °C to +100 °C), or a short time up to +266°F (+130°C)
Features: specially formulated polyamide, IP50, self-extinguishing, free of halogen, cadmium and phosphor, very good impact strength

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Conduit Fittings
Product Number PMA-CO-FIX GTN
Product Name PMA Cable Protection
Fitting Type Split Nut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 2687459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details