Thomas & Betts Limited Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| 3/4 INCH OFFSET SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT CI MODEL | |
| 3/4 INCH OFFSET SET SCREW TYPE ZINC ALLOY MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE INCLUDES ZINC DIE-CAST... | |
| 90 DEG TYPE ZINC ALLOY MATERIAL CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.4 TO 0.63 INCH ARMORED CABLE, 3/8 INCH FLEXIBLE CONDUIT CORD SIZE ARMORED CABLE/FLEXIBLE CONDUIT... | |
| ALUMINUM MATERIAL (1) SCREW INSTALLATION CSA APPROVAL 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.5 TO 0.9 INCH ARMORED CABLE, 1/2 INCH FLEXIBLE CONDUIT CORD SIZE ARMORED CABLE/FLEXIBLE CONDUIT SINGLE... | |
| ALUMINUM MATERIAL THREADED INSTALLATION CSA APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| BLANK TYPE STAMPED ALUMINUM MATERIAL 1 INCH TRADE SIZE CIBC MODEL | |
| BLANK TYPE STAMPED ALUMINUM MATERIAL 1-1/4 INCH TRADE SIZE CIBC MODEL | |
| BLANK TYPE STAMPED ALUMINUM MATERIAL 1/2 INCH TRADE SIZE CIBC MODEL | |
| BLANK TYPE STAMPED ALUMINUM MATERIAL 2 INCH TRADE SIZE CIBC MODEL | |
| BLANK TYPE STAMPED ALUMINUM MATERIAL 3/4 INCH TRADE SIZE CIBC MODEL | |
| COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL | |
| COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL | |
| COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL | |
| FLAT TYPE STEEL MATERIAL RIGID CONDUIT USED ON 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE CSA APPROVAL 25 STANDARD PACKAGE CI MODEL | |
| FLAT TYPE STEEL MATERIAL RIGID CONDUIT USED ON 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE CSA APPROVAL 25 STANDARD PACKAGE CI MODEL | |
| FLAT TYPE STEEL MATERIAL RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE CSA APPROVAL 25 STANDARD PACKAGE CI MODEL | |
| FLAT TYPE STEEL MATERIAL RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE CSA APPROVAL 25 STANDARD PACKAGE CI MODEL | |
| NEOPRENE MATERIAL CSA APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE COMMANDER BRAND CIG MODEL | |
| NEOPRENE MATERIAL CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE COMMANDER BRAND CIG MODEL | |
| NEOPRENE MATERIAL CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE COMMANDER BRAND CIG MODEL | |
| NEOPRENE MATERIAL CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE COMMANDER BRAND CIG MODEL | |
| NEOPRENE MATERIAL CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE COMMANDER BRAND CIG MODEL | |
| SEALING TYPE ALUMINUM ZINC MATERIAL CSA APPROVAL 5 STANDARD PACKAGE 4 INCH TRADE SIZE USED ON RIGID CONDUIT APPLICATION COMMERCIAL CI MODEL | |
| SEALING TYPE CSA APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE USED ON RIGID CONDUIT APPLICATION COMMERCIAL CI MODEL | |
| SEALING TYPE STEEL MATERIAL THREADED INSTALLATION CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| SEALING TYPE STEEL MATERIAL THREADED INSTALLATION CSA APPROVAL 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| SEALING TYPE STEEL MATERIAL THREADED INSTALLATION CSA APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE CI MODEL | |
| SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE CI MODEL | |
| SET SCREW TYPE ZINC ALLOY MATERIAL EMT CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE INCLUDES ZINC DIE-CAST LOCKNUT CI MODEL... | |
| SET SCREW TYPE ZINC ALLOY MATERIAL EMT/RIGID CONDUIT USED ON CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT CI MODEL | |
| STEEL MATERIAL THREADED INSTALLATION CSA APPROVAL 10 STANDARD PACKAGE 6 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| STEEL MATERIAL THREADED INSTALLATION CSA APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| STEEL MATERIAL THREADED INSTALLATION CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| STEEL MATERIAL THREADED INSTALLATION CSA APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| STEEL MATERIAL THREADED INSTALLATION CSA APPROVAL 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE USED ON RIGID CONDUIT CI MODEL | |
| THREADED FEMALE TYPE PLASTIC MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 105 DEG C TEMPERATURE RATING 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE CI MODEL | |
| THREADED FEMALE TYPE PLASTIC MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 5 INCH TRADE SIZE CI MODEL | |
| THREADED FEMALE TYPE PLASTIC MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 105 DEG C TEMPERATURE RATING 5 STANDARD PACKAGE 6 INCH TRADE SIZE CI MODEL | |
| THREADED TYPE SILVER STEEL MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 10 STANDARD PACKAGE CIRB MODEL | |
| THREADED TYPE SILVER STEEL MATERIAL RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CSA APPROVAL 50 STANDARD PACKAGE CIRB MODEL | |
| THREADED TYPE STEEL MATERIAL RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CSA APPROVAL 10 STANDARD PACKAGE CIRB MODEL | |
| THREADLESS TYPE ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON CSA APPROVAL 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE COLOR SILVER CI MODEL | |
| ZINC ALLOY MATERIAL 1-5/16 INCH L X 1-1/8 INCH H SIZE RIGID CONDUIT USED ON THREADED FEMALE/SET SCREW INSTALLATION CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE CI... | |
| ZINC ALLOY MATERIAL 1-5/16 INCH L X 1-1/8 INCH H SIZE RIGID CONDUIT USED ON THREADED MALE/SET SCREW INSTALLATION CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE CI... | |
| ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CSA APPROVAL 250 STANDARD PACKAGE CI MODEL | |
| ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 50 STANDARD PACKAGE CI MODEL | |
| ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 50 STANDARD PACKAGE CI MODEL |