Thomas & Betts Limited Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| PLASTIC MATERIAL NON-METALLIC SHEATHED CABLE CABLE TYPE 14/2 TO 10/2 AWG, 14/3 TO 10/3 AWG, (2) 14/2 TO 12/2 AWG CABLE SIZE UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH... | |
| STRAIGHT MALE TYPE POLYAMIDE MATERIAL 3/4 INCH DIA X 1 INCH L SIZE 3/8 INCH THREAD SIZE 0.079 TO 0.236 INCH CORD SIZE IBERVILLE[R] BRAND THROAT SIZE 0.375 INCH LIQUID... | |
| STRAIGHT TYPE MACHINED STEEL, ZINC PLATED MATERIAL 1 1/32 INCH DIA X 1 5/16 INCH L SIZE CSA APPROVAL RAIN TIGHT, STRAIN RELIEF APPLICATION 3/4 INCH THREAD SIZE 0.25 TO... | |
| STRAIGHT TYPE POLYAMIDE MATERIAL 15/16 INCH DIA X 1 1/8 INCH L SIZE CSA APPROVAL INDOOR, OUTDOOR APPLICATION 1/2 INCH THREAD SIZE 0.197 TO 0.354 INCH CORD SIZE IBERVILLE[R] BRAND... | |
| STRAIGHT TYPE POLYAMIDE MATERIAL 15/16 INCH DIA X 1 1/8 INCH L SIZE CSA APPROVAL INDOOR, OUTDOOR APPLICATION 1/2 INCH THREAD SIZE 0.27 TO 0.48 INCH CORD SIZE IBERVILLE[R] BRAND... | |
| STRAIGHT TYPE POLYAMIDE MATERIAL 3/4 INCH DIA X 1 INCH L SIZE CSA APPROVAL INDOOR, OUTDOOR APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.312 INCH CORD SIZE IBERVILLE[R] BRAND KNOCKOUT... | |
| ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 14/2 TO 10/2 AWG, (2) 14/2 AWG, (2) 12/2 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 1000... | |
| ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 4/2 TO 2/2 AWG, 8/3 TO 2/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 50 STANDARD PACKAGE... | |
| ZINC ALLOY MATERIAL 2 SCREW CLAMP INSTALLATION NON-METALLIC SHEATHED CABLE CABLE TYPE 4/2 TO 2/2 AWG, 8/3 TO 4/3 AWG (LOOMEX/NON-METALLIC SHEATHED CABLE) CABLE SIZE CSA APPROVAL 250 STANDARD PACKAGE... |