Thomas & Betts Limited Rigid/EMT Conduit Connector CI5058

Description
3/4 INCH OFFSET SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT CI MODEL
Datasheet
Description
3/4 INCH OFFSET SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - CI5058 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Connector
CI5058
Rigid/EMT Conduit Connector CI5058
3/4 INCH OFFSET SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT CI MODEL
  • 3/4 INCH OFFSET SET SCREW TYPE
  • ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL
  • EMT CONDUIT USED ON
  • CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI5058
Product Name Rigid/EMT Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details