Thomas & Betts Limited Rigid/EMT Conduit Elbow Joint CI7304

Description
ZINC ALLOY MATERIAL 1-5/16 INCH L X 1-1/8 INCH H SIZE RIGID CONDUIT USED ON THREADED FEMALE/SET SCREW INSTALLATION CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE CI MODEL
Datasheet
Description
ZINC ALLOY MATERIAL 1-5/16 INCH L X 1-1/8 INCH H SIZE RIGID CONDUIT USED ON THREADED FEMALE/SET SCREW INSTALLATION CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CI7304 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Elbow Joint
CI7304
Rigid/EMT Conduit Elbow Joint CI7304
ZINC ALLOY MATERIAL 1-5/16 INCH L X 1-1/8 INCH H SIZE RIGID CONDUIT USED ON THREADED FEMALE/SET SCREW INSTALLATION CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE CI MODEL
  • ZINC ALLOY MATERIAL
  • 1-5/16 INCH L X 1-1/8 INCH H SIZE
  • RIGID CONDUIT USED ON
  • THREADED FEMALE/SET SCREW INSTALLATION
  • CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI7304
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details