Thomas & Betts Limited Rigid/EMT Conduit Connector CI5004

Description
SET SCREW TYPE ZINC ALLOY MATERIAL EMT CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE INCLUDES ZINC DIE-CAST LOCKNUT CI MODEL
Datasheet
Description
SET SCREW TYPE ZINC ALLOY MATERIAL EMT CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE INCLUDES ZINC DIE-CAST LOCKNUT CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - CI5004 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Connector
CI5004
Rigid/EMT Conduit Connector CI5004
SET SCREW TYPE ZINC ALLOY MATERIAL EMT CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE INCLUDES ZINC DIE-CAST LOCKNUT CI MODEL
  • SET SCREW TYPE
  • ZINC ALLOY MATERIAL
  • EMT CONDUIT USED ON
  • CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • NON-INSULATED THROAT TYPE
  • INCLUDES ZINC DIE-CAST LOCKNUT
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI5004
Product Name Rigid/EMT Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details