Thomas & Betts Limited Rigid/EMT Conduit Connector CI5056

Description
3/4 INCH OFFSET SET SCREW TYPE ZINC ALLOY MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE INCLUDES ZINC DIE-CAST LOCKNUT CI MODEL
Datasheet
Description
3/4 INCH OFFSET SET SCREW TYPE ZINC ALLOY MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE INCLUDES ZINC DIE-CAST LOCKNUT CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - CI5056 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Connector
CI5056
Rigid/EMT Conduit Connector CI5056
3/4 INCH OFFSET SET SCREW TYPE ZINC ALLOY MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT NON-INSULATED THROAT TYPE INCLUDES ZINC DIE-CAST LOCKNUT CI MODEL
  • 3/4 INCH OFFSET SET SCREW TYPE
  • ZINC ALLOY MATERIAL
  • EMT CONDUIT USED ON
  • CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • NON-INSULATED THROAT TYPE
  • INCLUDES ZINC DIE-CAST LOCKNUT
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI5056
Product Name Rigid/EMT Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details