Thomas & Betts Limited Rigid/EMT Conduit Bushing CI2440

Description
THREADLESS TYPE ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON CSA APPROVAL 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE COLOR SILVER CI MODEL
Datasheet
Description
THREADLESS TYPE ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON CSA APPROVAL 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE COLOR SILVER CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - CI2440 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Bushing
CI2440
Rigid/EMT Conduit Bushing CI2440
THREADLESS TYPE ALUMINUM MATERIAL IMC/RIGID CONDUIT USED ON CSA APPROVAL 5 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE COLOR SILVER CI MODEL
  • THREADLESS TYPE
  • ALUMINUM MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • COLOR SILVER
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI2440
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details