Thomas & Betts Limited RIGID/EMT CONDUIT COUPLING CI5824-IT

Description
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL
Description
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT COUPLING - CI5824-IT - Thomas & Betts Limited
Dorval, Quebec, Canada
RIGID/EMT CONDUIT COUPLING
CI5824-IT
RIGID/EMT CONDUIT COUPLING CI5824-IT
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL
  • COMPRESSION TYPE
  • DIE-CAST ZINC ALLOY MATERIAL
  • RIGID/IMC/EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATION TYPE INSULATED
  • CI MODEL
Supplier's Site

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI5824-IT
Product Name RIGID/EMT CONDUIT COUPLING
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details