CI1720 -- RIGID/EMT CONDUIT LOCKNUT
Thomas & Betts Limited
Rigid/EMT Conduit Locknut
CI1720
Description
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
Description
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Locknut
CI1720
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
- STEEL MATERIAL
- THREADED INSTALLATION
- CSA APPROVAL
- 50 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- USED ON RIGID CONDUIT
- CI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CI1720 |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Size
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Straight
Size
1.97 inch (50 mm)
Material
Brass
View Details