Thomas & Betts Limited RIGID/EMT CONDUIT COUPLING CI5820-IT

Description
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL
Description
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT COUPLING - CI5820-IT - Thomas & Betts Limited
Dorval, Quebec, Canada
RIGID/EMT CONDUIT COUPLING
CI5820-IT
RIGID/EMT CONDUIT COUPLING CI5820-IT
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL
  • COMPRESSION TYPE
  • DIE-CAST ZINC ALLOY MATERIAL
  • RIGID/IMC/EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATION TYPE INSULATED
  • CI MODEL
Supplier's Site

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI5820-IT
Product Name RIGID/EMT CONDUIT COUPLING
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2687461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details