Thomas & Betts Limited Rigid/EMT Conduit Bushing CI2706

Description
THREADED FEMALE TYPE PLASTIC MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 105 DEG C TEMPERATURE RATING 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE CI MODEL
Datasheet
Description
THREADED FEMALE TYPE PLASTIC MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 105 DEG C TEMPERATURE RATING 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - CI2706 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Bushing
CI2706
Rigid/EMT Conduit Bushing CI2706
THREADED FEMALE TYPE PLASTIC MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 105 DEG C TEMPERATURE RATING 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE CI MODEL
  • THREADED FEMALE TYPE
  • PLASTIC MATERIAL
  • RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 200 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI2706
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details