Thomas & Betts Limited Rigid/EMT Conduit Reducer CI20-R-6

Description
ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 50 STANDARD PACKAGE CI MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 50 STANDARD PACKAGE CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - CI20-R-6 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Reducer
CI20-R-6
Rigid/EMT Conduit Reducer CI20-R-6
ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA APPROVAL 50 STANDARD PACKAGE CI MODEL
  • ZINC PLATED STEEL MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • CSA APPROVAL
  • 50 STANDARD PACKAGE
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI20-R-6
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.4724 inch (12 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details