Thomas & Betts Limited Armored Cable/Flex Conduit Connector CI2210

Description
90 DEG TYPE ZINC ALLOY MATERIAL CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.4 TO 0.63 INCH ARMORED CABLE, 3/8 INCH FLEXIBLE CONDUIT CORD SIZE ARMORED CABLE/FLEXIBLE CONDUIT CI MODEL
Datasheet
Description
90 DEG TYPE ZINC ALLOY MATERIAL CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.4 TO 0.63 INCH ARMORED CABLE, 3/8 INCH FLEXIBLE CONDUIT CORD SIZE ARMORED CABLE/FLEXIBLE CONDUIT CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - CI2210 - Thomas & Betts Limited
Dorval, Quebec, Canada
Armored Cable/Flex Conduit Connector
CI2210
Armored Cable/Flex Conduit Connector CI2210
90 DEG TYPE ZINC ALLOY MATERIAL CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.4 TO 0.63 INCH ARMORED CABLE, 3/8 INCH FLEXIBLE CONDUIT CORD SIZE ARMORED CABLE/FLEXIBLE CONDUIT CI MODEL
  • 90 DEG TYPE
  • ZINC ALLOY MATERIAL
  • CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 0.4 TO 0.63 INCH ARMORED CABLE, 3/8 INCH FLEXIBLE CONDUIT CORD SIZE
  • ARMORED CABLE/FLEXIBLE CONDUIT
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI2210
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details