Thomas & Betts Limited Rigid/EMT Conduit Connector CI5010-IT

Description
SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE CI MODEL
Datasheet
Description
SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - CI5010-IT - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Connector
CI5010-IT
Rigid/EMT Conduit Connector CI5010-IT
SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE CI MODEL
  • SET SCREW TYPE
  • ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL
  • EMT CONDUIT USED ON
  • CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI5010-IT
Product Name Rigid/EMT Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details