CI1706 -- RIGID/EMT CONDUIT LOCKNUT
Thomas & Betts Limited
Rigid/EMT Conduit Locknut
CI1706
Description
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
Description
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Locknut
CI1706
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
- STEEL MATERIAL
- THREADED INSTALLATION
- CSA APPROVAL
- 250 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- USED ON RIGID CONDUIT
- CI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CI1706 |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Size
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight, swivel
Size
0.6299 inch (16 mm)
Material
Brass
View Details
Material
Marine grade Aluminium alloy
galvanized steel
View Details