CI2740 -- RIGID/EMT CONDUIT BUSHING
Thomas & Betts Limited
Rigid/EMT Conduit Bushing
CI2740
Description
THREADED FEMALE TYPE
PLASTIC MATERIAL
RIGID CONDUIT USED ON
CSA APPROVAL
105 DEG C TEMPERATURE RATING
5 STANDARD PACKAGE
5 INCH TRADE SIZE
CI MODEL
Description
THREADED FEMALE TYPE
PLASTIC MATERIAL
RIGID CONDUIT USED ON
CSA APPROVAL
105 DEG C TEMPERATURE RATING
5 STANDARD PACKAGE
5 INCH TRADE SIZE
CI MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
CI2740
THREADED FEMALE TYPE
PLASTIC MATERIAL
RIGID CONDUIT USED ON
CSA APPROVAL
105 DEG C TEMPERATURE RATING
5 STANDARD PACKAGE
5 INCH TRADE SIZE
CI MODEL
- THREADED FEMALE TYPE
- PLASTIC MATERIAL
- RIGID CONDUIT USED ON
- CSA APPROVAL
- 105 DEG C TEMPERATURE RATING
- 5 STANDARD PACKAGE
- 5 INCH TRADE SIZE
- CI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CI2740 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Elbow; Inspection elbow
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details