Thomas & Betts Limited Rigid/EMT Conduit Coupling CI5832-IT

Description
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - CI5832-IT - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Coupling
CI5832-IT
Rigid/EMT Conduit Coupling CI5832-IT
COMPRESSION TYPE DIE-CAST ZINC ALLOY MATERIAL RIGID/IMC/EMT CONDUIT USED ON UL, CSA APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATION TYPE INSULATED CI MODEL
  • COMPRESSION TYPE
  • DIE-CAST ZINC ALLOY MATERIAL
  • RIGID/IMC/EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATION TYPE INSULATED
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI5832-IT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details