CI1710-SL -- RIGID/EMT CONDUIT LOCKNUT
Thomas & Betts Limited
Rigid/EMT Conduit Locknut
CI1710-SL
Description
SEALING TYPE
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
Description
SEALING TYPE
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
Datasheet
Suppliers
SEALING TYPE
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
- SEALING TYPE
- STEEL MATERIAL
- THREADED INSTALLATION
- CSA APPROVAL
- 50 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- USED ON RIGID CONDUIT
- CI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CI1710-SL |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Size
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Adapter; Adapter
Size
1.26 inch (32 mm)
Material
Nylon; Nylon 66
View Details