CI5166 -- RIGID/EMT CONDUIT COUPLING
Thomas & Betts Limited
Rigid/EMT Conduit Coupling
CI5166
Description
SET SCREW TYPE
ZINC ALLOY MATERIAL
EMT/RIGID CONDUIT USED ON
CSA APPROVAL
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
CONCRETE-TIGHT
CI MODEL
Description
SET SCREW TYPE
ZINC ALLOY MATERIAL
EMT/RIGID CONDUIT USED ON
CSA APPROVAL
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
CONCRETE-TIGHT
CI MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Coupling
CI5166
SET SCREW TYPE
ZINC ALLOY MATERIAL
EMT/RIGID CONDUIT USED ON
CSA APPROVAL
250 STANDARD PACKAGE
3/4 INCH TRADE SIZE
CONCRETE-TIGHT
CI MODEL
- SET SCREW TYPE
- ZINC ALLOY MATERIAL
- EMT/RIGID CONDUIT USED ON
- CSA APPROVAL
- 250 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- CONCRETE-TIGHT
- CI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CI5166 |
|
Product Name
|
Rigid/EMT Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Elbow; 90° elbow
Size
0.9843 inch (25 mm)
Material
Nickel plated brass
View Details