Thomas & Betts Limited Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| 1-HOLE TYPE GALVANIZED STEEL MATERIAL EMT/RIGID CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT CONDUIT SIZE 0.68 INCH DIA CI MODEL... | |
| 1-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.05 INCH CI MODEL | |
| 1-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.32 INCH CI MODEL | |
| 1-HOLE, SNAP-ON TYPE GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 0.71 INCH CI MODEL... | |
| 1-HOLE, SNAP-ON TYPE GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.16 INCH CI MODEL... | |
| 2-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.66 INCH CI MODEL | |
| 2-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 0.84 INCH CI MODEL | |
| ALUMINUM MATERIAL 0.56 INCH 0.5 INCH 2-HOLE INSTALLATION (2) 12 TO 10 AWG, (3) 14 TO 12 AWG, (4) 14 AWG (AC90 BX), (3)10 AWG (NMD90 LOOMEX) CABLE SIZE CSA... | |
| GALVANIZED STEEL MATERIAL 1-HOLE INSTALLATION CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/16 INCH HOLE SIZE FLEXIBLE CONDUIT CI MODEL |