CI24-R-8 -- RIGID/EMT CONDUIT REDUCER
Thomas & Betts Limited
Rigid/EMT Conduit Reducer
CI24-R-8
Description
FLAT TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
CSA APPROVAL
25 STANDARD PACKAGE
CI MODEL
Description
FLAT TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
CSA APPROVAL
25 STANDARD PACKAGE
CI MODEL
Datasheet
Suppliers
FLAT TYPE
STEEL MATERIAL
RIGID CONDUIT USED ON
1 INCH SMALL END TRADE SIZE
3 INCH LARGE END TRADE SIZE
CSA APPROVAL
25 STANDARD PACKAGE
CI MODEL
- FLAT TYPE
- STEEL MATERIAL
- RIGID CONDUIT USED ON
- 1 INCH SMALL END TRADE SIZE
- 3 INCH LARGE END TRADE SIZE
- CSA APPROVAL
- 25 STANDARD PACKAGE
- CI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CI24-R-8 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Straight, swivel
Size
1.26 inch (32 mm)
Material
Brass
View Details