Thomas & Betts Limited Rigid/EMT Conduit Elbow Joint CI7204

Description
ZINC ALLOY MATERIAL 1-5/16 INCH L X 1-1/8 INCH H SIZE RIGID CONDUIT USED ON THREADED MALE/SET SCREW INSTALLATION CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE CI MODEL
Datasheet
Description
ZINC ALLOY MATERIAL 1-5/16 INCH L X 1-1/8 INCH H SIZE RIGID CONDUIT USED ON THREADED MALE/SET SCREW INSTALLATION CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - CI7204 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Elbow Joint
CI7204
Rigid/EMT Conduit Elbow Joint CI7204
ZINC ALLOY MATERIAL 1-5/16 INCH L X 1-1/8 INCH H SIZE RIGID CONDUIT USED ON THREADED MALE/SET SCREW INSTALLATION CSA APPROVAL 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE CI MODEL
  • ZINC ALLOY MATERIAL
  • 1-5/16 INCH L X 1-1/8 INCH H SIZE
  • RIGID CONDUIT USED ON
  • THREADED MALE/SET SCREW INSTALLATION
  • CSA APPROVAL
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI7204
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details