Thomas & Betts Limited Rigid/EMT Conduit Reducer CIRB16R4

Description
THREADED TYPE STEEL MATERIAL RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CSA APPROVAL 10 STANDARD PACKAGE CIRB MODEL
Datasheet
Description
THREADED TYPE STEEL MATERIAL RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CSA APPROVAL 10 STANDARD PACKAGE CIRB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - CIRB16R4 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Reducer
CIRB16R4
Rigid/EMT Conduit Reducer CIRB16R4
THREADED TYPE STEEL MATERIAL RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CSA APPROVAL 10 STANDARD PACKAGE CIRB MODEL
  • THREADED TYPE
  • STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • CSA APPROVAL
  • 10 STANDARD PACKAGE
  • CIRB MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CIRB16R4
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details