CI1706-SL -- RIGID/EMT CONDUIT LOCKNUT
Thomas & Betts Limited
Rigid/EMT Conduit Locknut
CI1706-SL
Description
SEALING TYPE
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
200 STANDARD PACKAGE
3/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
Description
SEALING TYPE
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
200 STANDARD PACKAGE
3/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
Datasheet
Suppliers
SEALING TYPE
STEEL MATERIAL
THREADED INSTALLATION
CSA APPROVAL
200 STANDARD PACKAGE
3/4 INCH TRADE SIZE
USED ON RIGID CONDUIT
CI MODEL
- SEALING TYPE
- STEEL MATERIAL
- THREADED INSTALLATION
- CSA APPROVAL
- 200 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- USED ON RIGID CONDUIT
- CI MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CI1706-SL |
|
Product Name
|
Rigid/EMT Conduit Locknut |
|
Size
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Reducer; Reducer
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details