Thomas & Betts Limited RIGID/EMT CONDUIT CONNECTOR CI5032-IT

Description
SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE CI MODEL
Description
SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE CI MODEL

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT CONNECTOR - CI5032-IT - Thomas & Betts Limited
Dorval, Quebec, Canada
RIGID/EMT CONDUIT CONNECTOR
CI5032-IT
RIGID/EMT CONDUIT CONNECTOR CI5032-IT
SET SCREW TYPE ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL EMT CONDUIT USED ON CSA APPROVAL 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE CI MODEL
  • SET SCREW TYPE
  • ZINC ALLOY BODY, DIE-CAST ZINC LOCKNUT MATERIAL
  • EMT CONDUIT USED ON
  • CSA APPROVAL
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • CI MODEL
Supplier's Site

Technical Specifications

  Thomas & Betts Limited
Product Category Conduit Fittings
Product Number CI5032-IT
Product Name RIGID/EMT CONDUIT CONNECTOR
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details