Trigon Components, Inc. Single Port Transformer YLT-2

Description
SERIES YLT-2 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optimum Perform - Surface Mount - Optional Pin-Outs - Cost Effective - Meets IEEE 802.3 specification. - Designed for use with transceivers for AMD & Micrel. - Industrial Standard Connector Foot Print - RoHS peak reflow temperature rating 245 deg C.
Datasheet
Description
SERIES YLT-2 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optimum Perform - Surface Mount - Optional Pin-Outs - Cost Effective - Meets IEEE 802.3 specification. - Designed for use with transceivers for AMD & Micrel. - Industrial Standard Connector Foot Print - RoHS peak reflow temperature rating 245 deg C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Port Transformer - YLT-2 - Trigon Components, Inc.
Brea, CA, USA
Single Port Transformer
YLT-2
Single Port Transformer YLT-2
SERIES YLT-2 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optimum Perform - Surface Mount - Optional Pin-Outs - Cost Effective - Meets IEEE 802.3 specification. - Designed for use with transceivers for AMD & Micrel. - Industrial Standard Connector Foot Print - RoHS peak reflow temperature rating 245 deg C.
SERIESYLT-2
DESCRIPTION10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0 deg C to +70 deg C
PACKAGESMD
FEATURE- Optimum Perform
- Surface Mount
- Optional Pin-Outs
- Cost Effective
- Meets IEEE 802.3 specification.
- Designed for use with transceivers for AMD & Micrel.
- Industrial Standard Connector Foot Print
- RoHS peak reflow temperature rating 245 deg C.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YLT-2
Product Name Single Port Transformer
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details