Trigon Components, Inc. Transformer Quad Port YPM4G

Description
SERIES YPM4G DESCRIPTION Transfomer 10/100/1000 Base-T Module Quad-Port RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0°C to +70°C PACKAGE SMD FEATURE - Meet IEEE802.3u and ANXI X3.263 standards - Quad port configuration - Optimum performance
Datasheet
Description
SERIES YPM4G DESCRIPTION Transfomer 10/100/1000 Base-T Module Quad-Port RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0°C to +70°C PACKAGE SMD FEATURE - Meet IEEE802.3u and ANXI X3.263 standards - Quad port configuration - Optimum performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Quad Port - YPM4G - Trigon Components, Inc.
Brea, CA, USA
Transformer Quad Port
YPM4G
Transformer Quad Port YPM4G
SERIES YPM4G DESCRIPTION Transfomer 10/100/1000 Base-T Module Quad-Port RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0°C to +70°C PACKAGE SMD FEATURE - Meet IEEE802.3u and ANXI X3.263 standards - Quad port configuration - Optimum performance
SERIESYPM4G
DESCRIPTIONTransfomer 10/100/1000 Base-T Module Quad-Port
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0°C to +70°C
PACKAGESMD
FEATURE- Meet IEEE802.3u and ANXI X3.263 standards
- Quad port configuration
- Optimum performance
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YPM4G
Product Name Transformer Quad Port
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-28 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 106W - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details