Trigon Components, Inc. Single Port Transformer YLT-1

Description
SERIES YLT-1 DESCRIPTION 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optimum Perform - Surface Mount - Optional Pin-Outs - Cost Effective - Meets IEEE 802.3 specification. - Compatible with Broadcom, Intel, ICS, Micrel, National Semiconductor and TDK Transceivers - Industrial Standard Connector Foot Print - RoHS peak reflow temperature rating 245 deg C.
Datasheet
Description
SERIES YLT-1 DESCRIPTION 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optimum Perform - Surface Mount - Optional Pin-Outs - Cost Effective - Meets IEEE 802.3 specification. - Compatible with Broadcom, Intel, ICS, Micrel, National Semiconductor and TDK Transceivers - Industrial Standard Connector Foot Print - RoHS peak reflow temperature rating 245 deg C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Port Transformer - YLT-1 - Trigon Components, Inc.
Brea, CA, USA
Single Port Transformer
YLT-1
Single Port Transformer YLT-1
SERIES YLT-1 DESCRIPTION 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Optimum Perform - Surface Mount - Optional Pin-Outs - Cost Effective - Meets IEEE 802.3 specification. - Compatible with Broadcom, Intel, ICS, Micrel, National Semiconductor and TDK Transceivers - Industrial Standard Connector Foot Print - RoHS peak reflow temperature rating 245 deg C.
SERIESYLT-1
DESCRIPTION10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0 deg C to +70 deg C
PACKAGESMD
FEATURE- Optimum Perform
- Surface Mount
- Optional Pin-Outs
- Cost Effective
- Meets IEEE 802.3 specification.
- Compatible with Broadcom, Intel, ICS, Micrel, National Semiconductor and TDK Transceivers
- Industrial Standard Connector Foot Print
- RoHS peak reflow temperature rating 245 deg C.
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YLT-1
Product Name Single Port Transformer
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Tube/Valve Audio - 1626SEA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details