Trigon Components, Inc. Transformer Quad Port YLT-6

Description
SERIES YLT-6 DESCRIPTION 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Quad Port Configuration - Surface Mount - Optional Pin-Outs - Industrial Standard Connector Foot Print - Optimum Performance - Cost Efective - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Symmetrical transmit and receive channels for Auto MDI/MDIX capability - Approved for use with the Broadcom BCM5226 and Level One LXT9784
Datasheet
Description
SERIES YLT-6 DESCRIPTION 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Quad Port Configuration - Surface Mount - Optional Pin-Outs - Industrial Standard Connector Foot Print - Optimum Performance - Cost Efective - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Symmetrical transmit and receive channels for Auto MDI/MDIX capability - Approved for use with the Broadcom BCM5226 and Level One LXT9784
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Quad Port - YLT-6 - Trigon Components, Inc.
Brea, CA, USA
Transformer Quad Port
YLT-6
Transformer Quad Port YLT-6
SERIES YLT-6 DESCRIPTION 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Quad Port Configuration - Surface Mount - Optional Pin-Outs - Industrial Standard Connector Foot Print - Optimum Performance - Cost Efective - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Symmetrical transmit and receive channels for Auto MDI/MDIX capability - Approved for use with the Broadcom BCM5226 and Level One LXT9784
SERIESYLT-6
DESCRIPTION10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0 deg C to +70 deg C
PACKAGESMD
FEATURE- Quad Port Configuration
- Surface Mount
- Optional Pin-Outs
- Industrial Standard Connector Foot Print
- Optimum Performance
- Cost Efective
- RoHS peak reflow temperature rating 245 deg C
- Meets IEEE 802.3 specification.
- Symmetrical transmit and receive channels for Auto MDI/MDIX capability
- Approved for use with the Broadcom BCM5226 and Level One LXT9784
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YLT-6
Product Name Transformer Quad Port
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
HP6 Series Hexa-Path Magnetics - HP6-0158 HP6-0158L - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Control Circuit Transformer - 1497B-A12-M15-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 1500 VA
View Details
PCB Transformers - 504353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details